EN
  • EN
  • DE

1SMB5925B-13

Part No 1SMB5925B-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 3W SMB / 3.0W SURFACE MOUNT POWER ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 4.5 Ohms
Current - Reverse Leakage at Vr 5μA at 8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5925
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802990-1SMB5925B-13
Ultra Librarian 3D Model Ultra Librarian 1SMB5925B-13 CAD Model

Description

Product Overview: 1SMB5925B-13 from Diodes Incorporated

The 1SMB5925B-13 is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust diode is engineered to provide a precise voltage regulation solution for a wide range of electronic applications, ensuring stable performance and reliability.

Key Features

  • Voltage Range: The 1SMB5925B-13 Zener diode offers a nominal Zener voltage of 13V, making it suitable for applications requiring a specific voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 1.5 watts, this diode can withstand moderate power levels while maintaining its voltage regulation capabilities, ensuring efficient operation in various circuits.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which allows for compact PCB design and is ideal for automated assembly processes, saving space and reducing manufacturing costs.
  • High Surge Capability: It is designed to handle surge currents effectively, providing additional protection against voltage spikes and enhancing the overall durability of the electronic system.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic circuits.

Applications

The 1SMB5925B-13 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Over-voltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 1SMB5925B-13 is no exception. It is manufactured to meet high industry standards, ensuring that each diode provides consistent performance. The device is also characterized by its excellent thermal stability, making it reliable over a broad operating temperature range.

Environmental Compliance

The 1SMB5925B-13 is RoHS compliant, meaning it adheres to strict European Union standards that restrict the use of certain hazardous substances in electronic equipment. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

With its combination of precision, power handling, and compact form factor, the 1SMB5925B-13 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate a reliable voltage regulation solution into their electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1182 $50.2350
1,035+ $0.0970 $100.3950
1,600+ $0.0940 $150.4000
2,205+ $0.0909 $200.4345
2,845+ $0.0879 $250.0755
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess