EN
  • EN
  • DE

1N4148W-F

Part No 1N4148W-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Description Rectifier Diode Small Signal Switching 100V 0.3A 4ns 2-Pin SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035278-1N4148W-F
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4148W-F CAD Model

Description

Product Overview: 1N4148W-F High-Speed Switching Diode

The 1N4148W-F is a high-speed switching diode manufactured by Diodes Incorporated, renowned for its reliability and efficiency in electronic circuits. This small signal diode is designed for fast switching applications and is encapsulated in a compact SOD-123 surface-mount package, which is ideal for automated assembly processes and space-constrained applications.

Key Features

  • Fast Switching Speed: The 1N4148W-F boasts a reverse recovery time of typically 4 ns, making it suitable for high-speed switching in digital circuits.
  • High Conductance: With a forward continuous current of 150 mA, the diode can handle moderate current loads while maintaining low forward voltage drop, ensuring efficient operation.
  • Low Capacitance: The device has a typical junction capacitance of 2 pF, contributing to its fast switching characteristics and making it a good choice for high-frequency applications.
  • Surface-Mount Package: The SOD-123 package is not only space-saving but also allows for efficient heat dissipation, which is crucial for maintaining the diode's performance and longevity.

Applications

The versatility of the 1N4148W-F allows it to be used in a wide range of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • General-purpose switching applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The 1N4148W-F diode is built to meet stringent standards, ensuring reliable performance in various electronic devices. Its robust construction is designed to withstand typical environmental conditions encountered during operation.

Environmental Compliance

This product complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only makes the 1N4148W-F an environmentally friendly choice but also ensures its suitability for use in electronic equipment marketed in regions with strict environmental regulations.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated for the 1N4148W-F diode.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess