EN
  • EN
  • DE

1N4148W-7

Part No 1N4148W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT FAST SWITCHING DIODE | DIODE GEN PURP 100V 300MA SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 1μA at 75V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N4148W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121724-1N4148W-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian 1N4148W-7 CAD Model

Description

Product Overview: 1N4148W-7 from Diodes Incorporated

The 1N4148W-7 is a high-speed switching diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This diode is designed to suit a vast range of electronic applications, especially in situations where high-speed switching is of paramount importance.

The 1N4148W-7 diode is encapsulated in a small surface-mount package, specifically the SOD-123 flat lead package, which provides a compact footprint suitable for dense circuit board layouts. This package is not only space-saving but also ensures robust mechanical and thermal performance, making it a reliable choice for both commercial and industrial applications.

Key Features:

  • Fast Switching Speed: The 1N4148W-7 is known for its quick response time, making it an ideal component for high-speed switching applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances the overall efficiency of the electronic circuit by minimizing power loss during operation.
  • High Conductance: With its high conductance, this diode allows a higher current flow, making it suitable for circuits that require efficient conduction.
  • Surface Mount Package: The SOD-123 package allows for efficient use of PCB space and is compatible with automatic pick-and-place equipment, simplifying the manufacturing process.
  • Lead-Free and RoHS Compliant: In line with environmental directives, the 1N4148W-7 is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious organizations.

Applications:

The versatility of the 1N4148W-7 diode allows it to be used in a multitude of applications including:

  • High-speed switching circuits
  • Logic circuits
  • Power supply systems
  • Converters and inverters
  • Signal processing
  • General-purpose use in analog and digital circuits

In conclusion, the 1N4148W-7 from Diodes Incorporated is a superior choice for designers and engineers looking for a reliable, high-speed switching diode. Its compact form factor, combined with high-performance characteristics, ensures that it can meet the rigorous demands of a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5,815+ $0.0086 $50.0090
12,350+ $0.0081 $100.0350
19,235+ $0.0078 $150.0330
27,400+ $0.0073 $200.0200
35,715+ $0.0070 $250.0050
44,780+ $0.0067 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 5815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess