EN
  • EN
  • DE

1.5KE120CA-T

Part No 1.5KE120CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 102VWM 165VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 102V
Voltage - Breakdown (Min) 114V
Voltage - Clamping (Max) @ Ipp 165V
Current - Peak Pulse (10/1000µs) 9.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE120
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853470-1.5KE120CA-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE120CA-T CAD Model

Description

The 1.5KE120CA-T from Diodes Incorporated is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust component is a part of the 1.5KE series, which is well-known for its reliability and efficiency in surge protection.

Key Features

  • Bi-directional Protection: The 1.5KE120CA-T offers bi-directional clamping, making it suitable for AC applications or situations where there is a need to protect against reverse voltage transients.
  • High Surge Capability: With its peak pulse power dissipation of 1500W at 10/1000μs waveform, this device can withstand significant surge events, ensuring the safety of the protected components.
  • Large Operating Voltage Range: It has a stand-off voltage of 102V, which makes it versatile for a wide range of applications.
  • Fast Response Time: The 1.5KE120CA-T reacts to overvoltage events in picoseconds, providing immediate protection to downstream components.
  • Robust Construction: Encased in a DO-201 package, this diode ensures a rugged and durable protection solution, capable of withstanding harsh environmental conditions.

Applications

The 1.5KE120CA-T is an ideal choice for a variety of applications where voltage surge protection is critical. These include:

  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Units
  • Consumer Electronics
  • Automotive Systems
  • Aerospace and Defense Equipment

Quality and Standards

Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards. The 1.5KE120CA-T is manufactured in facilities that are certified to ISO 9001:2015, ensuring a consistent level of quality and reliability. Furthermore, this TVS diode is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic components.

For comprehensive protection against voltage transients and surges, the 1.5KE120CA-T from Diodes Incorporated is an exceptional choice, combining performance, reliability, and versatility to safeguard your electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess