The SLG46108V is a Configurable Mixed-signal IC (CMIC) from Dialog Semiconductor GmbH. It provides a flexible and programmable platform for implementing various analog and digital functions in a single chip. This allows for customization and integration of different components, reducing board space and BOM cost.
Applications
- Wearable devices
- IoT devices
- Mobile accessories
- Gaming controllers
- Portable medical devices
Features
- Configurable analog and digital blocks
- Low power consumption
- Small package size
- I2C interface for configuration
- Integrated power management features
Benefits
- Reduces system size and cost
- Increases design flexibility
- Extends battery life in portable devices
- Simplifies system integration
- Speeds up time-to-market
Technical Specifications
- Operating Voltage: 1.8V to 5V
- Number of I/Os: 8
- Internal Oscillator Frequency: Up to 25 MHz
- Package: STQFN-20
- Operating Temperature: -40°C to +85°C
The SLG46108V integrates various configurable analog and digital blocks, such as op-amps, comparators, logic gates, and counters. These blocks can be interconnected to implement custom circuits using the GreenPAK Designer software. The low power consumption of the SLG46108V makes it ideal for battery-powered applications. The I2C interface allows for easy configuration and control by a microcontroller. This CMIC provides a cost-effective and flexible solution for a wide range of applications.