EN
  • EN
  • DE

IW36200

Part No IW36200
Manufacturer Dialog Semiconductor GmbH
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826420-IW36200
Ultra Librarian 3D Model Ultra Librarian IW36200 CAD Model

Description

The IW36200 is a high-performance, digitally configurable LED driver from Dialog Semiconductor. It's designed to drive high-brightness LEDs (HBLEDs) with excellent dimming capabilities and advanced protection features. This device is suitable for a wide range of lighting applications, offering flexibility and efficiency.

Applications

  • General Lighting: Residential and commercial LED lighting fixtures.
  • Architectural Lighting: Decorative and accent lighting systems.
  • Industrial Lighting: High-bay and low-bay lighting in industrial environments.
  • Automotive Lighting: Interior and exterior LED lighting in vehicles.
  • Backlighting: LCD backlighting for displays.

Features

  • Digitally Configurable: Allows for flexible adjustment of operating parameters.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Wide Dimming Range: Supports a wide range of dimming control methods.
  • Advanced Protection Features: Overvoltage, overcurrent, and overtemperature protection.
  • Small Package Size: Enables compact designs.

Benefits

  • Increased System Efficiency: High efficiency reduces energy consumption and operating costs.
  • Flexibility: Digital configurability allows for adaptation to different LED requirements.
  • Enhanced Reliability: Protection features prevent damage to the LED driver and LEDs.
  • Simplified Design: Integrated features reduce external component count.
  • Compact Design: Small package size enables integration into space-constrained applications.

Additional Details

The IW36200 utilizes a highly integrated architecture to minimize external component count and simplify design. It supports a variety of dimming control methods, including analog, PWM, and digital dimming. The advanced protection features ensure reliable operation even under harsh conditions. The digital configurability of the IW36200 allows designers to optimize the LED driver for specific LED characteristics and application requirements. This flexibility enables the development of highly efficient and reliable LED lighting systems. The device is designed to meet the stringent requirements of modern lighting applications, providing a cost-effective and high-performance solution. The precise control over the LED current ensures consistent brightness and color rendering. Furthermore, the IW36200 incorporates features to minimize EMI, contributing to a cleaner and more reliable system. Its small package size facilitates integration into compact lighting fixtures and modules. The device also offers comprehensive diagnostic capabilities, enabling easy identification and troubleshooting of potential issues.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,051 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess