EN
  • EN
  • DE

DA9035-00CV2

Part No DA9035-00CV2
Manufacturer Dialog Semiconductor GmbH
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821580-DA9035-00CV2
Ultra Librarian 3D Model Ultra Librarian DA9035-00CV2 CAD Model

Description

The DA9035-00CV2 is a highly integrated power management IC (PMIC) manufactured by Dialog Semiconductor. It is designed to provide a complete power solution for a variety of portable and embedded applications. This PMIC integrates multiple power rails, battery charging, and other essential functions into a single chip, simplifying system design and reducing board space.

Applications

  • Smartphones: Used for power management, battery charging, and voltage regulation.
  • Tablets: Employs for efficient power distribution and battery management.
  • Portable media players: Integrated for providing power to different components and managing battery life.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other wearables requiring compact and efficient power management.
  • IoT devices: Utilized for power regulation and battery charging in various IoT applications.

Features

  • Multiple DC-DC converters: Integrates several buck (step-down) converters to provide different voltage rails for various system components.
  • LDO regulators: Includes low-dropout (LDO) regulators for providing stable and clean power to sensitive analog circuits.
  • Battery charger: Features an integrated battery charger for Li-ion or Li-Polymer batteries.
  • Power path management: Automatically switches between battery and external power source.
  • I2C interface: Allows for easy configuration and monitoring of the PMIC.
  • Input voltage range: Wide input voltage range to accommodate various power sources.
  • Over-voltage protection (OVP): Protects the device and the system from over-voltage conditions.
  • Over-current protection (OCP): Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal shutdown protection: Shuts down the device if the temperature exceeds a safe limit.

Benefits

  • Simplified system design: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Reduced board space: Compact package size minimizes the footprint on the PCB.
  • Improved power efficiency: DC-DC converters and LDO regulators optimize power delivery to various system components.
  • Extended battery life: Efficient power management extends the battery life of portable devices.
  • Enhanced system reliability: Over-voltage, over-current, and thermal shutdown protection mechanisms protect the device and the system from damage.
  • Flexible configuration: I2C interface allows for easy configuration and monitoring of the PMIC.

Additional Details

The DA9035-00CV2 is typically available in a small BGA package. It is designed to operate over a wide temperature range. The specific features and specifications may vary depending on the exact configuration and application requirements. The I2C interface allows the host processor to monitor voltage levels, current consumption, and other important parameters. Proper layout and thermal management are crucial for ensuring optimal performance and reliability.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess