EN
  • EN
  • DE

5913001013F

Part No 5913001013F
Manufacturer Dialight
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED PRISM 3MM RA SUP RED/GRN SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 15 Weeks
Features LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Manufacturer Dialight
Series 591
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name 591-3001
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 591-3001-013F, 591-300-101-3F, 350-1789-6, 350-1789-1, 350-1789-2
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907521-5913001013F
Ultra Librarian 3D Model Ultra Librarian 5913001013F CAD Model

Description

The Dialight 5913001013F is a single-color, surface-mount LED circuit board indicator. It emits both red and green light, and has a right angle mounting orientation. The LED has a viewing angle of 40 degrees and a luminous intensity of 8 mcd (green) and 6.5 mcd (red). It operates at a voltage of 2V and a current of 30mA.

The 5913001013F is housed in a 3mm, round package with a domed top. It is made of a durable plastic material and is RoHS compliant. The LED is also moisture sensitive level (MSL) 2, which means that it can be assembled using standard surface mount assembly processes.

The 5913001013F is ideal for a wide range of applications, including:

Status indicators Backlighting Signaling Automotive applications Industrial applications Medical applications Consumer electronics Some of the key features of the 5913001013F include:

High brightness Wide viewing angle Low power consumption Long life RoHS compliance MSL 2 Here are some specific examples of applications where the 5913001013F can be used:

In a car, the 5913001013F could be used as a turn signal indicator or a warning light. In an industrial setting, the 5913001013F could be used to indicate the status of a machine or process. In a medical device, the 5913001013F could be used to indicate the power status of the device or to provide feedback to the user. In a consumer electronics device, such as a TV or DVD player, the 5913001013F could be used to indicate the power status of the device or to provide feedback to the user. Overall, the Dialight 5913001013F is a versatile and reliable LED circuit board indicator that is ideal for a wide range of applications. It is high brightness, has a wide viewing angle, consumes low power, and has a long life. The 5913001013F is also RoHS compliant and MSL 2, making it easy to assemble using standard surface mount assembly processes.

You May Also Be Interested in

Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Dialight
550-0205F Dialight LED Circuit Board Indicators GREEN DIFFUSED datasheet, inventory, & pricing.
Lowest to $0.7277
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess