EN
  • EN
  • DE

555-2301F

Part No 555-2301F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description Indicator Light LED PCB Mount 2mm Bulb Right Angle 40 Degree View 14mcd Grn
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Current 20 mA
Depth 6.22 mm
Dominant Wavelength 565 nm
Element Configuration Single
Forward Current 20 mA
Forward Voltage 2.1 V
Height 6.35 mm
Illumination Color Green
Lead Free Lead Free
Length 2.54 mm
Lens Color Green
Lens Style Diffused
Luminous Intensity 1 mcd
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Operating Supply Voltage 3 V
Packaging Bulk
Power Dissipation 80 mW
Radiation Hardening No
REACH SVHC No SVHC
Reverse Voltage 3 V
RoHS Compliant
Schedule B 8541402000
Test Current 20 mA
Viewing Angle 40 °
Voltage Rating 2.4 V
Wavelength 565 nm
Width 2.54 mm
Win Source Part Number 1138141-555-2301F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 555-2301F CAD Model

Description

The 1138141-555-2301F is a high-quality LED component from Dialight that is perfect for a wide range of applications.

  • Voltage Rating: 2.4 V
  • Luminous Intensity: 1 mcd
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
Not available to order Hi Eff Green Diffused Solid State
Need more? Email Us
NTE
LED-3MM DEEP RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Lowest to $0.6343
Citizen
Lowest to $1.5600
Kingbright Corporation
Standard LEDs - Through Hole YELLOW DIFFUSED
Lowest to $0.1250
Kingbright
LED YELLOW DIFFUSED T-1 3/4 T/H / Yellow 588nm LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED T/H / Orange 605nm LED Indication - Discrete 2V Radial
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 2PLCC SMD / Red 633nm LED Indication - Discrete 2V 2-PLCC
Lowest to $0.1235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess