The SILM630-100 is a power inductor manufactured by Delta Electronics. This component is designed to efficiently store and release energy in a variety of electronic circuits, specifically within DC-DC converters and power supplies. Its key characteristic is its low profile, which allows for use in compact devices where space is at a premium.
Applications:
- DC-DC converters
- Power supplies
- Laptop computers
- Mobile devices
- Point-of-Load (POL) regulators
Features:
- Low profile design
- High efficiency
- Surface mount technology (SMT)
- Shielded construction
- Low DC resistance
Benefits:
- Space saving solution for compact devices
- Reduced power loss for better efficiency
- Easy to assemble using automated processes
- Reduced electromagnetic interference (EMI)
- Minimized voltage drop for improved performance
Additional Details:
The SILM630-100 possesses a 10µH inductance value and is designed for high-current applications. The shielded construction effectively contains electromagnetic interference (EMI), preventing unwanted noise from affecting adjacent components. This is particularly important in sensitive electronic systems. The surface-mount design is compatible with automated assembly lines, reducing manufacturing costs. The device features a small footprint making it an ideal choice in various modern applications.
Delta Electronics, a reputable manufacturer of power components, ensures that the SILM630-100 meets stringent quality standards. The inductor’s performance is thoroughly tested to guarantee reliability and durability. The selection of materials is carefully considered to ensure optimal electrical properties and long-term stability.
When integrating the SILM630-100 into a circuit, it is crucial to consider the operating frequency, current rating, and temperature range. A proper PCB layout is necessary to minimize parasitic inductance and resistance, which can degrade the inductor's performance. Furthermore, the inductor should be placed away from heat-sensitive components to prevent thermal damage.