EN
  • EN
  • DE

SILM320HBP-470

Part No SILM320HBP-470
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323887-SILM320HBP-470
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SILM320HBP-470 CAD Model

Description

The SILM320HBP-470 is a shielded power inductor manufactured by Delta Electronics. This inductor is designed for use in various power supply and DC-DC converter applications where efficient energy storage and filtering are crucial. It features a compact design with a shielded construction, which minimizes electromagnetic interference (EMI) and ensures reliable performance in sensitive electronic circuits.

Applications

  • DC-DC converters: Used to step up or step down voltage levels efficiently.
  • Power supplies: Employed in various power supply circuits for filtering and energy storage.
  • Voltage regulators: Essential components in voltage regulation circuits to maintain stable output voltage.
  • Filtering circuits: Used to filter out unwanted noise and ripple in power circuits.
  • Automotive electronics: Can be used in automotive applications requiring robust and reliable power inductors.

Features

  • Shielded construction: Reduces EMI and RFI emissions, ensuring minimal interference with surrounding components.
  • High saturation current: Enables the inductor to handle high current levels without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact size: Suitable for applications where space is limited.
  • Robust design: Designed to withstand harsh environmental conditions and high temperatures.

Benefits

  • Improved efficiency: Low DCR contributes to higher energy efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Stable performance: High saturation current ensures stable inductance under high current loads.
  • Space saving: Compact size allows for use in dense circuit layouts.
  • Reliable operation: Robust design ensures long-term reliability in demanding applications.

Additional Details

The SILM320HBP-470 typically features a ferrite core material, which provides high inductance and good performance at high frequencies. The inductance value is 47µH, and it is designed to handle a specific saturation current rating, ensuring that the inductance remains stable up to that current level. The component is RoHS compliant, meaning it is free from hazardous substances. The operating temperature range is typically specified to ensure reliable performance in a wide range of environmental conditions. The physical dimensions are designed for automated assembly processes, making it easier to integrate into high-volume production lines. Additional specifications can be found on the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess