EN
  • EN
  • DE

SILM320HBP-3R3PR

Part No SILM320HBP-3R3PR
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323886-SILM320HBP-3R3PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SILM320HBP-3R3PR CAD Model

Description

The SILM320HBP-3R3PR is a shielded power inductor manufactured by Delta Electronics. This inductor is designed for use in various power supply and DC-DC converter applications where efficient energy storage and filtering are crucial. It features a compact design with a shielded construction, which minimizes electromagnetic interference (EMI) and ensures reliable performance in sensitive electronic circuits.

Applications

  • DC-DC converters: Used to step up or step down voltage levels efficiently.
  • Power supplies: Employed in various power supply circuits for filtering and energy storage.
  • Voltage regulators: Essential components in voltage regulation circuits to maintain stable output voltage.
  • Filtering circuits: Used to filter out unwanted noise and ripple in power circuits.
  • Automotive electronics: Can be used in automotive applications requiring robust and reliable power inductors.

Features

  • Shielded construction: Reduces EMI and RFI emissions, ensuring minimal interference with surrounding components.
  • High saturation current: Enables the inductor to handle high current levels without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact size: Suitable for applications where space is limited.
  • Robust design: Designed to withstand harsh environmental conditions and high temperatures.

Benefits

  • Improved efficiency: Low DCR contributes to higher energy efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Stable performance: High saturation current ensures stable inductance under high current loads.
  • Space saving: Compact size allows for use in dense circuit layouts.
  • Reliable operation: Robust design ensures long-term reliability in demanding applications.

Additional Details

The SILM320HBP-3R3PR typically features a ferrite core material, which provides high inductance and good performance at high frequencies. The inductance value is 3.3µH, and it is designed to handle a specific saturation current rating, ensuring that the inductance remains stable up to that current level. The component is RoHS compliant, meaning it is free from hazardous substances. The operating temperature range is typically specified to ensure reliable performance in a wide range of environmental conditions. The physical dimensions are designed for automated assembly processes, making it easier to integrate into high-volume production lines. The 'PR' suffix often indicates specific packaging or termination options relevant to the product. Additional specifications can be found on the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess