The SILM320HBP-3R3PF is a multilayer ceramic capacitor (MLCC) manufactured by Delta Electronics. This capacitor provides stable and reliable capacitance for use in various electronic circuits. The '3R3PF' denotes a capacitance value of 3.3 picofarads.
Applications:
- Bypass capacitors in high-frequency digital circuits
- RF (Radio Frequency) circuits
- Impedance matching networks
- Filtering in high-frequency analog circuits
- Oscillator circuits
- Timing circuits
Features:
- Multilayer ceramic construction
- Surface Mount Device (SMD)
- Small form factor
- High capacitance stability
- Low Equivalent Series Resistance (ESR)
- Low Equivalent Series Inductance (ESL)
- High Q factor
- RoHS compliant
Benefits:
- Provides a stable and reliable capacitance value for consistent circuit performance, especially at high frequencies.
- Effective in bypassing high-frequency noise in digital circuits.
- Suitable for RF circuit applications due to its low ESR and ESL.
- Can be used in impedance matching networks to optimize signal transfer.
- Useful for filtering unwanted high-frequency signals in analog circuits.
- Can be used in oscillator circuits for frequency control.
- Enables precise timing in critical timing circuits.
- Designed for automated assembly processes with its SMD package.
The SILM320HBP-3R3PF is a general-purpose MLCC optimized for high-frequency applications. Its multilayer ceramic construction ensures stable and reliable operation. The small size is ideal for high-density circuit board designs. Its low ESR and ESL characteristics are essential for maintaining signal integrity at high frequencies. Proper selection of voltage rating, temperature coefficient, and tolerance is crucial for proper operation within the application's specifications. Typically, it is soldered using standard reflow soldering techniques.