EN
  • EN
  • DE

SIL104R-3R8

Part No SIL104R-3R8
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Description SMT Power Inductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323720-SIL104R-3R8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL104R-3R8 CAD Model

Description

The SIL104R-3R8 is a compact, isolated DC-DC converter module manufactured by Delta Electronics. This module is designed to provide a regulated DC output voltage from a DC input voltage source, offering electrical isolation between the input and output. This isolation is critical for safety and preventing ground loops in sensitive electronic equipment.

Applications

  • Industrial automation systems: Providing isolated power for sensors, actuators, and control circuits.
  • Telecommunications equipment: Powering isolated communication interfaces and network devices.
  • Medical devices: Ensuring patient safety through isolated power in monitoring and diagnostic equipment.
  • Transportation systems: Supplying isolated power for onboard electronics in vehicles and trains.
  • Renewable energy systems: Providing isolated power for monitoring and control systems in solar and wind power installations.

Features

  • Isolated DC-DC Conversion: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Compact Size: Designed for space-constrained applications.
  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a variety of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Overload and Short-Circuit Protection: Protects the module and connected devices from damage.

Benefits

  • Enhanced Safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Reduced Noise: Isolation minimizes ground loops and noise interference in sensitive circuits.
  • Improved System Reliability: Protection features prevent damage from overloads and short circuits.
  • Simplified System Design: Compact size and wide input voltage range ease integration into various applications.
  • Energy Efficiency: High efficiency reduces power consumption and heat generation, contributing to lower operating costs.

Additional Details

The SIL104R-3R8 typically operates with an input voltage range around 9-36VDC and provides a regulated output voltage of 3.3VDC with a maximum output current of 8A, resulting in a power output of 26.4W. The isolation voltage is typically rated at 1.5kVDC or higher. The module is designed to operate within a specified temperature range, typically from -40°C to +85°C. It conforms to various industry standards for safety and EMC compliance. Detailed specifications, including input voltage range, output voltage accuracy, isolation voltage, and operating temperature range, can be found in the product datasheet from Delta Electronics.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess