Products specifications Report Issue?

Win Source Part Number 1029340-MINI-TOWER SERVER
Categories OEM Parts(M-N)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MINI-TOWER SERVER CAD Model

Description

A Dell Mini-Tower Server is a type of entry-level server designed to be housed in a compact, upright chassis similar in size to a desktop computer. It offers server-grade performance and reliability in a smaller form factor compared to traditional rack-mounted servers.

Applications:

  • Small Business Server: Suitable for small businesses needing a central server for file sharing, printing, and basic applications.
  • Remote Office/Branch Office (ROBO) Server: Provides local server capabilities in remote or branch offices with limited IT infrastructure.
  • Development and Testing Server: Used by developers and testers to host applications and databases in a controlled environment.
  • Home Server: Can be used as a home server for media streaming, file storage, and home automation.
  • Small-Scale Virtualization: Supports virtualization for running multiple operating systems or applications on a single server.

Features:

  • Server-Grade Processor: Typically features an Intel Xeon or AMD EPYC processor.
  • Error-Correcting Code (ECC) Memory: Uses ECC memory to detect and correct memory errors, enhancing data integrity.
  • Redundant Storage Options: Supports RAID (Redundant Array of Independent Disks) configurations for data redundancy and fault tolerance.
  • Remote Management Capabilities: Includes remote management tools for monitoring and managing the server remotely.
  • Multiple Expansion Slots: Provides expansion slots for adding network cards, storage controllers, and other peripherals.

Benefits:

  • Space-Saving Design: Compact form factor saves space compared to rack-mounted servers.
  • Affordable Cost: Typically more affordable than rack-mounted servers.
  • Easy to Deploy and Manage: Simple setup and management for small businesses or remote offices.
  • Server-Grade Reliability: Offers server-grade components and features for reliable performance.
  • Scalability: Can be scaled up with additional memory, storage, and expansion cards as needed.

Additional Details:

Dell Mini-Tower Servers come in various configurations with different processor options, memory capacities, storage configurations, and operating systems (e.g., Windows Server, Linux). The specific model number determines the exact specifications. Check the Dell website or documentation for detailed specifications, supported operating systems, and warranty information. Power consumption and noise levels are typically lower than rack-mounted servers. They often include Dell's iDRAC (Integrated Dell Remote Access Controller) for remote management.

You May Also Be Interested in

Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL
Multicomp
Varistor, Multilayer, 11Vac, 0603 Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M140AGT
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Lowest to $0.6281
ECAD model for MCU45N10HE3-TP
Rohm Semiconductor
Lowest to $0.0710
ECAD model for MCR03PZPZJ000
Multicomp
Res, 4K42, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U4421BTL
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL
Multicomp
Res Precision Thin Film 0805 750k Ohm 0.1% 1/10W ±25ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWF08U7503BTL
Multicomp
MCWF08U2430BTL / 243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for MCWF08U2430BTL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention