EN
  • EN
  • DE

DELL XV66X - 57840A 10GbE 4PORT NDC XV66X

Part No DELL XV66X - 57840A 10GbE 4PORT NDC XV66X
Manufacturer Dell
Catalog Network Cards
Description 57840A 10GbE 4PORT NDC XV66X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394837-DELL XV66X - 57840A 10GbE 4PORT NDC XV66X
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL XV66X - 57840A 10GbE 4PORT NDC XV66X CAD Model

Description

The DELL XV66X - 57840A 10GbE 4PORT NDC is a high-performance network daughter card designed to enhance the networking capabilities of Dell servers. With four 10GbE ports, this NDC provides substantial bandwidth for high traffic environments, making it ideal for enterprise data centers and high-performance computing applications. The Broadcom 57840S chipset at its core ensures reliable and efficient data handling, supporting advanced networking features such as hardware offloads for network virtualization, Quality of Service (QoS), and traffic management. This allows for improved network agility and scalability, critical components in today's cloud-based and virtualized infrastructures. The card's integration into Dell's server portfolio means it is perfectly matched to the hardware, ensuring seamless compatibility and ease of installation. Its design allows for lower power consumption, reducing operational costs and contributing to a greener data center. The DELL XV66X represents a strategic choice for organizations looking to boost their network's throughput, reliability, and overall performance, offering advanced features that support the demands of modern network environments.

You May Also Be Interested in

HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess