EN
  • EN
  • DE

DELL WY8YJ - 1.92TB SSD 2.5 SAS 12G MLC WY8YJ

Part No DELL WY8YJ - 1.92TB SSD 2.5 SAS 12G MLC WY8YJ
Manufacturer Dell
Catalog Hard Drives
Description DELL WY8YJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392837-DELL WY8YJ - 1.92TB SSD 2.5 SAS 12G MLC WY8YJ
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL WY8YJ - 1.92TB SSD 2.5 SAS 12G MLC WY8YJ CAD Model

Description

The DELL WY8YJ represents a blend of high capacity and exceptional performance in the realm of solid-state drives (SSDs). Sporting a storage capacity of 1.92 Terabytes (TB), this SSD is an excellent choice for enterprises and IT professionals who require superior speed and reliability for their critical applications. Built on Multi-Level Cell (MLC) NAND technology, it balances cost, performance, and endurance, making it suitable for a broad range of applications, including databases, virtualization, and high-performance computing. This SSD features a 2.5-inch form factor and leverages the SAS 12Gbps interface, offering high data transfer speeds that significantly reduce system boot-up and application load times when compared to traditional hard disk drives. Such speeds are crucial for environments where time and efficiency are of the essence, such as in data centers and for applications requiring rapid access to data. Furthermore, the DELL WY8YJ SSD is engineered for reliability, with built-in features to protect data integrity and enhance the lifespan of the drive. This includes error correction code (ECC) and wear-leveling algorithms that distribute write and erase cycles evenly across the memory cells, thus prolonging the SSD's usable life and ensuring consistent performance over time. Overall, the DELL WY8YJ 1.92TB SSD is a premium storage solution that offers businesses the perfect combination of high storage capacity, fast data access speeds, and reliability, enabling them to handle data-intensive workloads with ease.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess