EN
  • EN
  • DE

DELL T34N0 - CABLE GPU Power R750 12pin to 8pin

Part No DELL T34N0 - CABLE GPU Power R750 12pin to 8pin
Manufacturer Dell
Catalog Cables
Description CABLE GPU Power R750 12pin to 8pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388681-DELL T34N0 - CABLE GPU Power R750 12pin to 8pin
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL T34N0 - CABLE GPU Power R750 12pin to 8pin CAD Model

Description

The DELL T34N0 is a specialized GPU power cable designed for the Dell PowerEdge R750 server, providing a vital connection between the server's power supply unit (PSU) and a Graphics Processing Unit (GPU). This cable features a 12-pin connector on one end that plugs into the R750's power distribution board, and an 8-pin connector on the other end that links to the GPU, supplying it with the necessary power for operation. The T34N0 is engineered to meet Dell's specifications for power delivery, ensuring a stable and reliable power supply to high-performance GPUs used in tasks such as data analysis, graphic rendering, and compute-intensive applications. Its construction is robust, incorporating high-quality materials for connectors and cable shielding to minimize electromagnetic interference and ensure durability. The cable's design also takes into account the need for efficient cable management within the server chassis, promoting better airflow and cooling. The DELL T34N0 is crucial for enterprises that leverage their Dell PowerEdge R750 servers for GPU-intensive applications, ensuring seamless compatibility and performance.

You May Also Be Interested in

NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess