EN
  • EN
  • DE

DELL ST91000640SS-COMPEL - 1TB 7.2K 2.5 SAS 6G COMPELLENT ST91000640SS

Part No DELL ST91000640SS-COMPEL - 1TB 7.2K 2.5 SAS 6G COMPELLENT ST91000640SS
Manufacturer Dell
Catalog Hard Drives
Description 1TB 7.2K 2.5 SAS 6G COMPELLENT ST91000640SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392933-DELL ST91000640SS-COMPEL - 1TB 7.2K 2.5 SAS 6G COMPELLENT ST91000640SS
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL ST91000640SS-COMPEL - 1TB 7.2K 2.5 SAS 6G COMPELLENT ST91000640SS CAD Model

Description

The DELL ST91000640SS-COMPEL is a durable and reliable 1TB hard drive designed to meet the storage needs of Dell Compellent storage systems. With a 2.5-inch form factor, this drive fits into denser server environments, maximizing storage capacity without taking up excessive space. It operates at a spindle speed of 7,200 RPM, facilitating balanced performance in terms of data access speeds and power consumption. The SAS 6Gbps interface delivers faster data transmission than traditional SATA connections, making it an excellent choice for enterprise storage systems that demand high reliability and throughput. The integration into Compellent systems is seamless, thanks to Dell’s certification and optimization processes, ensuring that the drive operates efficiently within Dell’s storage ecosystem. The ST91000640SS-COMPEL offers a cost-effective storage expansion solution without compromising on performance or reliability, making it a preferred choice for businesses relying on Compellent technology.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess