EN
  • EN
  • DE

DELL RVFR2 - 10TB 7.2K 3.5 SATA 6G 512e HUH721010ALE600

Part No DELL RVFR2 - 10TB 7.2K 3.5 SATA 6G 512e HUH721010ALE600
Manufacturer Dell
Catalog Hard Drives
Description DELL RVFR2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390643-DELL RVFR2 - 10TB 7.2K 3.5 SATA 6G 512e HUH721010ALE600
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RVFR2 - 10TB 7.2K 3.5 SATA 6G 512e HUH721010ALE600 CAD Model

Description

The DELL RVFR2 represents a robust and high-capacity hard disk drive (HDD) engineered to meet the storage needs of enterprise environments. With a massive 10TB of storage capacity, it is ideally suited for data archiving, video surveillance storage, large-scale business applications, and data backup solutions. This 3.5-inch HDD integrates seamlessly into existing server and storage platforms, utilizing the SATA 6Gb/s interface for reliable and consistent data transfer speeds. Operating at a 7.2K RPM spindle speed, it balances performance and energy efficiency, providing sustained data transfer rates for sequential read/write activities. Incorporating 512e advanced format technology, the DELL RVFR2 is optimized for compatibility with modern operating systems, enabling more efficient use of the disk capacity through larger sector sizes. Its high capacity and reliability make it an excellent option for businesses looking to expand their storage capabilities without compromising on performance. In addition, this HDD is engineered for 24/7 operation in demanding data center environments, offering a durable solution that can handle continuous data workloads. The DELL RVFR2 is a testament to Dell's commitment to providing high-quality, reliable storage solutions that cater to the evolving needs of enterprise users.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess