EN
  • EN
  • DE

DELL PER730XD-LFF - PowerEdge R730XD 12x3.5 2x2.5

Part No DELL PER730XD-LFF - PowerEdge R730XD 12x3.5 2x2.5
Manufacturer Dell
Catalog Server
Description PowerEdge R730XD 12x3.5 2x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396111-DELL PER730XD-LFF - PowerEdge R730XD 12x3.5 2x2.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER730XD-LFF - PowerEdge R730XD 12x3.5 2x2.5 CAD Model

Description

The Dell PowerEdge R730XD LFF version is an exceptionally versatile and powerful 2U rack server that excels in a wide range of demanding environments, from large enterprise applications to cloud-based services. This model is uniquely configured with twelve 3.5-inch large form factor (LFF) drive bays and an additional two 2.5-inch drive bays, offering a robust storage solution that can comfortably accommodate high-capacity drives for bulk storage, along with faster SSDs for caching or frequently accessed files. It leverages the performance capabilities of the Intel Xeon E5-2600 v3 or v4 processors, supporting a vast range of workloads with enhanced processing power. The R730XD can be equipped with a substantial amount of memory, up to 1.5TB using DDR4 DIMMs, catering to environments requiring high memory bandwidth for database applications, virtualization, and data analysis. Additionally, its architectural design includes up to three PCIe 3.0 slots, offering flexibility in networking and storage expansion. The server's integrated management tools, part of the Dell OpenManage suite, enable streamlined deployment, monitoring, and management, reducing the effort and complexity involved in maintaining a high-performance server environment. With a balanced approach to processing power, storage capacity, and memory, the PowerEdge R730XD LFF delivers a potent combination of efficiency, performance, and scalability that can meet the evolving needs of modern data centers.

You May Also Be Interested in

Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess