EN
  • EN
  • DE

DELL PER340-SFF-8-2XPCI - PowerEdge R340 8x2.5 2xPCI-E

Part No DELL PER340-SFF-8-2XPCI - PowerEdge R340 8x2.5 2xPCI-E
Manufacturer Dell
Catalog Server
Description PowerEdge R340 8x2.5 2xPCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396431-DELL PER340-SFF-8-2XPCI - PowerEdge R340 8x2.5 2xPCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER340-SFF-8-2XPCI - PowerEdge R340 8x2.5 2xPCI-E CAD Model

Description

The DELL PowerEdge R340 is an efficient, single-socket 1U rack server designed for small businesses or branch offices. With support for 8 2.5-inch SFF drives and dual PCI-Express (PCI-E) slots, it presents a versatile platform for a wide variety of workloads. The R340's compact form factor makes it a perfect fit for environments where space is at a premium, yet it doesn't compromise on power or capability. Powered by an Intel Xeon E-2200 series processor, it delivers the right balance of performance and cost-effectiveness. The inclusion of dual PCI-E slots offers additional flexibility for network expansion, GPU acceleration, or increased storage capacity, providing pathways for future upgrades and scalability. Dell's emphasis on ease of management is evident in the R340, with integrated features such as iDRAC9 for remote server management and a range of security features to protect your data. The R340 is engineered for simplicity, efficiency, and reliability, making it an excellent choice for businesses looking to deploy dedicated applications or build out their server infrastructure with a compact yet powerful server solution.

You May Also Be Interested in

Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess