The DELL PEM830-20PYP, part of the PowerEdge M830 series, is a highly customizable, full-height blade server designed for the Dell PowerEdge VRTX and M1000e blade enclosures, offering a powerful computing solution for data centers and enterprise-level applications. This server model, identified by the code 20PYP, is designed for scalability and high performance, supporting up to four Intel Xeon E5-4600 v3 or v4 processors, which enables it to handle demanding workloads and complex computational tasks with ease. The PowerEdge M830 provides an extensive range of memory options, supporting up to 6TB of RAM using DDR4 modules, which ensures smooth operation and efficient handling of large datasets, making it suitable for memory-intensive applications. It features flexible storage solutions, allowing for up to twenty-four 2.5"" drives or eight 3.5"" drives, offering a blend of capacity and performance with options for HDDs, SSDs, and NVMe PCIe SSDs to meet diverse storage requirements. This model also includes advanced RAID options for data protection and performance enhancement. The M830 supports a comprehensive set of network and fabric connectivity options including 1GbE, 10GbE, 25GbE, and InfiniBand, ensuring high-speed data transfer and connectivity for various network environments. Incorporating Dell's iDRAC with Lifecycle Controller, the PEM830-20PYP offers remote server management, making it easier to deploy, update, monitor, and maintain through its lifecycle, reducing the total cost of ownership. This server also emphasizes energy efficiency with hot-plug redundant power supplies, fans, and other components to ensure high availability and reduce downtime. The PowerEdge M830 is an ideal solution for environments requiring high-density computing capabilities and is particularly suited for applications like virtualization, database management, and large-scale transaction processing. Customers interested in the DELL PEM830-20PYP should ask for a custom quote to get a tailored solution that meets their specific computing, storage, and connectivity needs.