EN
  • EN
  • DE

DELL PEM600-P010H - PowerEdge M600 P010H Ask for custom qoute

Part No DELL PEM600-P010H - PowerEdge M600 P010H Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge M600 P010H Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395968-DELL PEM600-P010H - PowerEdge M600 P010H Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM600-P010H - PowerEdge M600 P010H Ask for custom qoute CAD Model

Description

The Dell PowerEdge M600 P010H represents a blade server solution meticulously engineered for high-density computing environments requiring a blend of performance, energy efficiency, and scalability. Ideally suited for data centers and enterprises engaged in virtualization, database applications, and consolidated workloads, the PowerEdge M600 seamlessly integrates into the Dell PowerEdge M1000e blade enclosure, enhancing operational efficiency and reducing the overall data center footprint. At the heart of the M600 P010H is the support for Intel Xeon 5000 sequence processors, including quad-core options, which deliver substantial processing power for handling demanding applications and workloads. The server supports up to 64GB of DDR2 memory in eight DIMM slots, providing ample capacity and speed for memory-intensive tasks and ensuring smooth multitasking across virtual environments. Storage versatility is a key aspect of the PowerEdge M600, with options for internal SAS, SATA, or SSD drives, allowing for a range of storage configurations that can be optimized for speed, capacity, or a balance of both. Integrated RAID controllers further bolster data protection and storage efficiency, ensuring critical data remains secure and accessible. Networking is another strong suit, with two integrated Gigabit Ethernet ports and optional mezzanine cards for additional network or Fibre Channel connectivity, ensuring high-bandwidth and reliable connections within complex data center networks. The server's compact, half-height form factor within the M1000e enclosure allows for a high degree of scalability, enabling businesses to expand their computing capabilities as needed with minimal disruption. Additionally, the Integrated Dell Remote Access Controller (iDRAC) simplifies server management, providing comprehensive tools for monitoring, updating, and maintaining the server remotely, reducing the complexity and cost of data center management. With its focus on performance, flexibility, and efficiency, the Dell PowerEdge M600 P010H blade server is an outstanding choice for organizations aiming to modernize their IT infrastructure and support growth effectively.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess