EN
  • EN
  • DE

DELL MT18LSDT1672AG-10EF7 - 128MB 16x72 PC100 100MHz

Part No DELL MT18LSDT1672AG-10EF7 - 128MB 16x72 PC100 100MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 128MB 16x72 PC100 100MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394382-DELL MT18LSDT1672AG-10EF7 - 128MB 16x72 PC100 100MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MT18LSDT1672AG-10EF7 - 128MB 16x72 PC100 100MHz CAD Model

Description

The DELL MT18LSDT1672AG-10EF7 is a high-performance 128MB RAM module specifically designed for workstations and servers that require PC100 100MHz SDRAM. This memory module, encapsulated in a 168-pin DIMM form factor, is engineered to meet the demands of high-speed computing environments. With a configuration of 16x72, it is optimized for ECC (Error-Correcting Code) functionality, which significantly reduces data corruption and system crashes, making it an ideal choice for critical applications and mission-critical systems. The MT18LSDT1672AG-10EF7 operates at a clock speed of 100MHz, providing efficient data transfer rates and improving the overall performance of the system it is installed in. This module's compatibility with Dell workstations and servers ensures reliable operation and compatibility, making it a go-to option for system upgrades or replacements. Equipped with robust build quality and designed for durability, it can withstand the rigors of 24/7 operation in challenging environments. Its legacy PC100 specification allows for backward compatibility with older systems, ensuring a wide range of applications. Overall, the DELL MT18LSDT1672AG-10EF7 is an excellent choice for enhancing the performance of older workstations and servers, providing stability and reliability for all computing needs.

You May Also Be Interested in

Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess