EN
  • EN
  • DE

DELL M393B5170DZ1-CF8 - 4GB 2Rx4 PC3-8500R DDR3-1066MHz

Part No DELL M393B5170DZ1-CF8 - 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393625-DELL M393B5170DZ1-CF8 - 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M393B5170DZ1-CF8 - 4GB 2Rx4 PC3-8500R DDR3-1066MHz CAD Model

Description

The DELL M393B5170DZ1-CF8 is a 4GB DDR3 memory module specifically engineered for use in select Dell servers. Operating at 1066MHz, it is classified under the PC3-8500R specification, signifying its capability to deliver reliable performance for server applications that do not require the highest memory speeds but still benefit from the added stability and integrity of ECC (Error-Correcting Code) and registered memory. With a 2Rx4 configuration, this module has a dual rank setup and utilizes x4 based DRAM chips, optimizing it for efficient performance in a server's multi-tasking and data processing tasks. The 'R' in its specification indicates that this memory module is registered or buffered, introducing a register between the memory module and the system's memory controller to manage the command and data transfers more effectively. This architecture helps in stabilizing the electrical loads presented to the memory controller by buffering the data, thus enabling stable operation of the system under heavy workloads. Moreover, the ECC technology embedded within provides an essential layer of security against data corruption by automatically detecting and correcting the most common types of internal data errors. Ideal for environments where system stability and data integrity are crucial but the cutting edge of memory speed isn't necessary, the DELL M393B5170DZ1-CF8 offers a balanced solution for server upgrades. It is best suited for applications such as file servers, web hosting, and other medium-load tasks where reliability overshadows the need for the highest memory speed.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess