EN
  • EN
  • DE

DELL M393A1G40EB1-CRC - 8GB 1Rx4 PC4-19200T DDR4-2400MHz

Part No DELL M393A1G40EB1-CRC - 8GB 1Rx4 PC4-19200T DDR4-2400MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL M393A1G40EB1-CRC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394240-DELL M393A1G40EB1-CRC - 8GB 1Rx4 PC4-19200T DDR4-2400MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M393A1G40EB1-CRC - 8GB 1Rx4 PC4-19200T DDR4-2400MHz CAD Model

Description

The DELL M393A1G40EB1-CRC is a high-performance RAM module specifically designed for compatibility with Dell systems, enhancing the efficiency and speed of your computer. With an 8GB capacity, it features a single rank x4 organization and utilizes the PC4-19200T specification, meaning it operates at a speed of 2400MHz. Designed for both professionals and enthusiasts looking for reliable and fast memory upgrades, this DDR4 module provides an effective solution for multi-tasking, demanding applications, and complex computing environments. DDR4 technology represents a significant advancement over previous DDR standards with increased speed, reduced power consumption, and higher data bandwidths. This module's 2400MHz frequency allows for smoother operation of memory-intensive applications, improving overall system responsiveness. It is designed with a 288-pin configuration, which is standard for DDR4 memory, ensuring compatibility with a wide range of motherboards that support this form factor. The DELL M393A1G40EB1-CRC is ideal for server and workstation applications that require reliable and high-capacity memory to handle large datasets and high-performance computing tasks. Its error-checking and correction (ECC) capabilities enhance system stability by preventing data corruption and ensuring accurate data processing. Whether you're upgrading your business computers or enhancing the performance of a high-end home workstation, this memory module provides reliability, speed, and the assurance of compatibility with Dell systems.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess