EN
  • EN
  • DE

DELL M1000E - PowerEdge M1000E 6XPSU 2360W 9XFAN

Part No DELL M1000E - PowerEdge M1000E 6XPSU 2360W 9XFAN
Manufacturer Dell
Catalog Bladecenters
Description PowerEdge M1000E 6XPSU 2360W 9XFAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1388537-DELL M1000E - PowerEdge M1000E 6XPSU 2360W 9XFAN
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M1000E - PowerEdge M1000E 6XPSU 2360W 9XFAN CAD Model

Description

The DELL M1000E PowerEdge Enclosure represents a pinnacle in modular blade server technology, offering an unparalleled combination of power, cooling, and management efficiency. Equipped with six 2360W power supply units (PSUs) and nine high-efficiency cooling fans, the M1000E is designed to handle the demanding power and cooling needs of today’s high-density blade servers. This enclosure facilitates a scalable architecture, allowing businesses to tailor their systems to the current needs while providing the flexibility to grow with future demands. The integrated management functionalities offer streamlined administration of both the hardware and virtual infrastructure, ensuring optimized performance, reduced energy consumption, and enhanced operational efficiency. The DELL M1000E is an essential foundation for any business looking to deploy a high-performance, scalable, and manageable server infrastructure that can adapt to the rapidly evolving IT landscape.

You May Also Be Interested in

HP
HP C7000 G3 Blade Enclosure with 1xOA & 6xPSU
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Enclosure Model X
Need more? Email Us
Lenovo
SHUTTLE ASSEMBLY FRU
Need more? Email Us
Lenovo
CHASSIS BLADE CENTER S
Need more? Email Us
Brocade
Brocade DCX 8510-4 Backbone chassis
Need more? Email Us
Dell
M1000E BLADECENTER CHASSIS
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy D3940
Need more? Email Us
Dell
PowerEdge M1000E v1.1 2xCMC 1xiKVM 9xFANS NO PSU
Need more? Email Us
Lenovo
SHUTTLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess