EN
  • EN
  • DE

DELL KN2PJ - HEATSINK 150W T640

Part No DELL KN2PJ - HEATSINK 150W T640
Manufacturer Dell
Catalog Heatsink
Description HEATSINK 150W T640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393130-DELL KN2PJ - HEATSINK 150W T640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KN2PJ - HEATSINK 150W T640 CAD Model

Description

The DELL KN2PJ is an advanced heatsink engineered to meet the cooling demands of 150W processors in Dell PowerEdge T640 servers. This cooling solution is pivotal in maintaining an optimal thermal landscape within the server, ensuring that high-power CPUs can operate efficiently and reliably. The heatsink's superior design and materials provide excellent heat dissipation, which is essential for preventing thermal throttling and maximizing the CPU's performance potential. With its robust construction, the DELL KN2PJ is built to withstand the rigors of continuous operation in demanding server environments. Its compatibility with the T640 model facilitates easy installation, allowing system administrators to quickly enhance their server's cooling capabilities. Incorporating the DELL KN2PJ heatsink into your PowerEdge T640 server not only boosts its thermal management but also contributes significantly to the overall system stability and longevity, ultimately supporting uninterrupted, high-performance computing tasks.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess