EN
  • EN
  • DE

DELL JW9YC - NVIDIA Grid K2 8GB

Part No DELL JW9YC - NVIDIA Grid K2 8GB
Manufacturer Dell
Catalog Graphics
Description NVIDIA Grid K2 8GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1390597-DELL JW9YC - NVIDIA Grid K2 8GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL JW9YC - NVIDIA Grid K2 8GB CAD Model

Description

The DELL JW9YC - NVIDIA Grid K2 8GB stands at the forefront of graphics card technology, specially tailored for virtualized and cloud environments. Engineered with NVIDIA's cutting-edge Kepler architecture, this powerhouse graphics card is designed to deliver unparalleled graphics and computational performance across a wide array of virtual desktop infrastructures (VDI) and cloud-based gaming applications. It sports 8GB of GDDR5 memory, granting it the capability to smoothly run multiple, graphics-heavy applications and 3D tasks across several virtual machines at once, without any noticeable lag or performance drops. The NVIDIA Grid K2 card shines in its ability to provide top-notch visuals and run complex simulations or CAD models in a virtualized context, making it a perfect fit for professionals in design, architecture, and engineering sectors who demand precise and detailed graphical rendering. Additionally, this card harnesses the power of NVIDIA's GRID technology, which facilitates the efficient delivery of interactive virtual desktops and apps, enabling a rich graphical experience for users that scales effectively across the entire organization. Featuring dual GPUs, the DELL JW9YC significantly increases the density of virtual workers per server, offering businesses an unparalleled blend of flexibility and cost effectiveness. It supports an array of display resolutions, including both HD and UHD, ensuring maximum clarity and visual fidelity. Designed for compatibility with an extensive range of professional software, the card is a versatile tool that can adapt to various workflow requirements. The card connects via a PCI Express 3.0 interface, offering a high-speed link to facilitate rapid data transfer rates between the server and the graphics unit. It comes with advanced security mechanisms to protect sensitive data and applications operating on virtual machines. Moreover, it is built with energy efficiency in mind, providing high performance while minimizing power consumption, thus reducing operating costs for enterprises. In conclusion, the DELL JW9YC - NVIDIA Grid K2 8GB graphics card is an ideal solution for businesses looking to enhance their virtual desktop and cloud gaming capabilities. It merges high-end performance with energy efficiency and scalability, delivering an enriched, lag-free experience for end-users across multiple sectors.

You May Also Be Interested in

Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess