EN
  • EN
  • DE

DELL J8NC8-COMPELLENT - 2TB 7.2K 3.5 SAS 6G COMPELLENT HUS723020ALS640

Part No DELL J8NC8-COMPELLENT - 2TB 7.2K 3.5 SAS 6G COMPELLENT HUS723020ALS640
Manufacturer Dell
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 6G COMPELLENT HUS723020ALS640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392277-DELL J8NC8-COMPELLENT - 2TB 7.2K 3.5 SAS 6G COMPELLENT HUS723020ALS640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL J8NC8-COMPELLENT - 2TB 7.2K 3.5 SAS 6G COMPELLENT HUS723020ALS640 CAD Model

Description

The DELL J8NC8-COMPELLENT hard drive is engineered for enterprise-level storage requirements, offering 2TB of storage capacity for your critical data needs. This 3.5-inch drive operates at 7,200 RPM, providing a good balance of capacity and performance for business critical applications. The SAS 6Gbps interface ensures reliable and fast data transfer rates, suitable for server and storage arrays. Integrated with Compellent technology, it offers enhanced data management and protection features, optimizing performance and ensuring data integrity in multi-drive environments. The HUS723020ALS640 model stands for high-quality and reliability, a hallmark of Dell's enterprise storage solutions. Capable of withstanding 24/7 operation in demanding data center environments, this hard drive is designed for durability and prolonged use. Ideal for data warehousing, document management systems, and backup applications, the DELL J8NC8-COMPELLENT is a robust storage solution that combines high capacity with performance and reliability.

You May Also Be Interested in

IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess