EN
  • EN
  • DE

SM12B-CPTK-1A-TB

Part No SM12B-CPTK-1A-TB
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837989-SM12B-CPTK-1A-TB
Ultra Librarian 3D Model Ultra Librarian SM12B-CPTK-1A-TB CAD Model

Description

The SM12B-CPTK-1A-TB is a 12-position, 2.5mm pitch, crimp-style connector manufactured by JST Sales America Inc. This connector is a key component used to create reliable wire-to-board connections in various electronic assemblies. Its design caters to applications where a secure and durable connection is required. The "TB" at the end of the part number designates Tape and Reel packaging for automated assembly.

Applications

  • Industrial Control Systems: Used for connecting sensors, actuators, and control modules.
  • Robotics: Found in robotic systems for connecting various electronic components.
  • Medical Equipment: Integrated into medical devices where reliable connections are crucial.
  • Automotive Electronics: Used in automotive wiring harnesses and electronic control units.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices.

Features

  • 12 Positions: Provides multiple connection points for various signals or power lines.
  • 2.5mm Pitch: Allows for a balance between compactness and ease of handling.
  • Crimp Style: Enables a secure and gas-tight connection between the wire and connector terminal.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Tape and Reel Packaging (TB): Designed for automated pick-and-place assembly.

Benefits

  • Reliable Connection: The secure locking mechanism and crimp-style terminals ensure a stable connection.
  • Efficient Assembly: Tape and reel packaging facilitates automated assembly processes.
  • Versatile Application: Suitable for a wide range of applications requiring wire-to-board connections.
  • Durable Design: Constructed from high-quality materials for long-lasting performance.
  • Easy to Use: Crimp-style terminals are relatively easy to terminate using appropriate crimping tools.

The SM12B-CPTK-1A-TB requires the use of compatible JST crimp terminals and a suitable crimping tool to create a reliable connection. Proper wire preparation and crimping techniques are essential for optimal performance. The 2.5mm pitch provides a good balance between miniaturization and ease of handling. The locking mechanism ensures a secure connection even in environments subject to vibration or movement. This connector is well-suited for high-volume manufacturing due to its compatibility with automated assembly equipment. Ensure that the correct mating connector is used for a complete wire-to-board solution. The 1A likely indicates a specific design revision or material used in the connector.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2317 $56.0853
20+ $5.1132 $102.2640
31+ $4.9534 $153.5554
42+ $4.7936 $201.3312
54+ $4.6338 $250.2252
73+ $4.1545 $303.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess