EN
  • EN
  • DE

DELL HYMP125F72CP8D3-Y5 - 2GB 2Rx8 PC2-5300F DDR2-667MHz

Part No DELL HYMP125F72CP8D3-Y5 - 2GB 2Rx8 PC2-5300F DDR2-667MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 2GB 2Rx8 PC2-5300F DDR2-667MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394332-DELL HYMP125F72CP8D3-Y5 - 2GB 2Rx8 PC2-5300F DDR2-667MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HYMP125F72CP8D3-Y5 - 2GB 2Rx8 PC2-5300F DDR2-667MHz CAD Model

Description

The DELL HYMP125F72CP8D3-Y5 is a 2GB DDR2 RAM module, engineered to boost the performance of server systems. Operating at a frequency of 667MHz (PC2-5300F), this fully-buffered DIMM (FB-DIMM) is optimized for stability and high throughput in demanding server environments. The ‘2Rx8’ configuration signifies that this module is dual-ranked, made of smaller individual chips, which enhances its compatibility across various server architectures without compromising on capacity or speed. Designed for machines that utilize DDR2 technology, this module helps bridge the performance gap in aging infrastructure, enabling them to handle more concurrent tasks, improve system responsiveness, and support more users simultaneously. The inclusion of error-correcting code (ECC) functionality underlines its suitability for mission-critical systems where data integrity is paramount. ECC automatically detects and corrects data corruption, an essential feature in servers that manage significant volumes of data transactions. By deploying the DELL HYMP125F72CP8D3-Y5, organizations can significantly extend the lifecycle of their existing hardware investments, providing an economical solution to enhance system capabilities without the immediate need for complete infrastructure overhauls. Its compatibility with specific Dell server models ensures that it meets the rigorous reliability standards expected in professional computing environments.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess