EN
  • EN
  • DE

DELL HMT84GL7BMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz

Part No DELL HMT84GL7BMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393233-DELL HMT84GL7BMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMT84GL7BMR4A-PB - 32GB 4Rx4 PC3L-12800 DDR3 1600 MHz CAD Model

Description

The DELL HMT84GL7BMR4A-PB is a robust memory module designed to meet the needs of enterprise-level servers and data-intensive applications. With a generous 32GB of memory, this DDR3 module ensures that systems have ample capacity for multitasking and running complex applications without slowdowns. Operating at a speed of 1600 MHz, it adheres to the PC3L-12800 standards, suitable for servers requiring high bandwidth and energy efficiency. The 4Rx4 indicates a quad-ranked module, offering higher data access rates and improved memory density, optimal for databases, virtualization, and large-scale computational tasks. This low-voltage memory module is engineered to consume less power while maintaining high performance, making it an excellent choice for environmentally conscious enterprises looking to optimize their computing infrastructure without compromising on capability or capacity.

You May Also Be Interested in

Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess