EN
  • EN
  • DE

DELL HMA84GR7MFR4N-TF - 32GB 2Rx4 PC4-17000P DDR4-2133MHz

Part No DELL HMA84GR7MFR4N-TF - 32GB 2Rx4 PC4-17000P DDR4-2133MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL HMA84GR7MFR4N-TF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393790-DELL HMA84GR7MFR4N-TF - 32GB 2Rx4 PC4-17000P DDR4-2133MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMA84GR7MFR4N-TF - 32GB 2Rx4 PC4-17000P DDR4-2133MHz CAD Model

Description

The DELL HMA84GR7MFR4N-TF is a premium DDR4 memory module offering 32GB of high-speed memory for Dell servers and high-performance computing systems. The 2Rx4 configuration indicates the dual rank nature of the module, providing higher density and improved reliability for critical applications. With a PC4-17000P rating, this module operates at a frequency of 2133MHz, providing a substantial bandwidth increase over previous generation DDR3 memory, which enables faster data transfer rates and quicker system responses. DDR4 technology integrates advanced features such as higher data rates, increased density, and improved power efficiency compared to previous standards. The HMA84GR7MFR4N-TF module benefits from these advancements, offering not just an increase in system performance but also contributing to significant energy savings. This is particularly important in server environments where reducing power consumption can lead to lowered operating costs. Engineered specifically for compatibility with Dell systems, this memory module ensures a reliable performance upgrade for server farms, data centers, and high-performance computing applications. It is particularly suited for tasks that require a large memory footprint such as virtualization, high-performance database applications, and large-scale data analytics. By upgrading with the HMA84GR7MFR4N-TF, users can expect their systems to handle more simultaneous processes, run more complex calculations, and manage larger datasets with ease.

You May Also Be Interested in

Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess