EN
  • EN
  • DE

DELL HHHHC - 25GBe SFP28 85C SR 850nm optical transceiver HHHHC

Part No DELL HHHHC - 25GBe SFP28 85C SR 850nm optical transceiver HHHHC
Manufacturer Dell
Catalog Sfp
Description 25GBe SFP28 85C SR 850nm optical transceiver HHHHC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396698-DELL HHHHC - 25GBe SFP28 85C SR 850nm optical transceiver HHHHC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HHHHC - 25GBe SFP28 85C SR 850nm optical transceiver HHHHC CAD Model

Description

The DELL HHHHC - 25GBe SFP28 85C SR 850nm optical transceiver is designed to meet the increasing demands for higher data transmission speeds in modern data centers and enterprise networks. Featuring the advanced SFP28 interface, this transceiver supports a staggering 25 Gigabit Ethernet speed, significantly enhancing network performance and bandwidth. The 850nm wavelength and SR (short range) designation indicate its optimization for short-range connections over multimode fiber cables, ideal for interconnecting networking equipment within the same facility. The 85C refers to its high-temperature tolerance, ensuring reliable operation in environments with elevated temperatures. This optical transceiver is specifically engineered for compatibility with Dell’s networking products, offering seamless integration and operation within Dell's networking ecosystems. It integrates cutting-edge optical technology and conforms to stringent industry standards for performance and reliability. The hot-pluggable nature of this transceiver facilitates easy installation and maintenance, minimizing downtime. Its superior data transmission capabilities, coupled with advanced monitoring features, such as Digital Optical Monitoring for real-time operational insight, make the DELL HHHHC an excellent choice for networks requiring high bandwidth and speed.

You May Also Be Interested in

HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess