EN
  • EN
  • DE

DELL GGYR7 - PSU 2800W C8000 C8220

Part No DELL GGYR7 - PSU 2800W C8000 C8220
Manufacturer Dell
Catalog Power Supply Units
Description PSU 2800W C8000 C8220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395241-DELL GGYR7 - PSU 2800W C8000 C8220
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GGYR7 - PSU 2800W C8000 C8220 CAD Model

Description

The DELL GGYR7 - PSU 2800W is a powerhouse among power supply units, tailored for Dell's C8000 and C8220 servers. This 2800-watt PSU is designed to meet the demands of high-density computing environments, where unparalleled power and efficiency are crucial. The C8000 and C8220 servers are ideal for complex computational tasks and high-performance computing (HPC) applications, necessitating a power supply that can deliver exceptional performance without compromise. The GGYR7 PSU distinguishes itself with its massive power output and high efficiency, ensuring that the servers operate at peak performance while minimizing energy consumption. It is built to Dell's exacting quality standards, incorporating advanced protection features against over-voltage, under-voltage, and short circuits, thus ensuring the safety and reliability of the servers it powers. A significant feature of this PSU is its contribution to operational cost savings, thanks to its energy-efficient design that reduces both power consumption and heat output. Furthermore, the hot-pluggable nature of this unit facilitates quick and easy installation or replacement, minimizing server downtime and thereby maintaining high availability and productivity. Companies in need of a high-capacity, reliable, and efficient power solution for their Dell C8000 or C8220 servers will find the DELL GGYR7 - PSU 2800W to be an unmatched choice, capable of supporting their most critical and power-intensive applications.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess