EN
  • EN
  • DE

DELL F830C - CADDY PE SERIES 2.5

Part No DELL F830C - CADDY PE SERIES 2.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL F830CDell replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388447-DELL F830C - CADDY PE SERIES 2.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL F830C - CADDY PE SERIES 2.5 CAD Model

Description

The DELL F830C Caddy is a dedicated server accessory designed to accommodate 2.5-inch hard drives or solid-state drives, offering a precise and secure fit within the Dell PowerEdge (PE) series servers. This caddy enables the seamless integration of additional storage devices into the server, enhancing its storage capacity and overall performance. Constructed with durability and reliability in mind, the F830C is built to withstand the demanding environment of a server room, including constant operations and varying temperatures. The design facilitates not only easy installation and removal of drives but also ensures optimal connectivity and data transfer speeds between the drives and the server motherboard. Its compatibility with the PowerEdge series means it can be used across multiple server models within the series, providing flexibility in managing and upgrading storage solutions. For IT professionals seeking to expand or upgrade their server's storage capabilities, the DELL F830C Caddy is an essential tool that combines high-quality construction with ease of use, ensuring the server's storage system remains robust and efficient.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess