EN
  • EN
  • DE

DELL DMD5F - Networking N2048 48x1GB BASE-T 2x10GB SFP+

Part No DELL DMD5F - Networking N2048 48x1GB BASE-T 2x10GB SFP+
Manufacturer Dell
Catalog Switch
Description Networking N2048 48x1GB BASE-T 2x10GB SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397505-DELL DMD5F - Networking N2048 48x1GB BASE-T 2x10GB SFP+
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL DMD5F - Networking N2048 48x1GB BASE-T 2x10GB SFP+ CAD Model

Description

The DELL DMD5F belongs to the Networking N2000 Series, designed as a scalable and cost-effective networking solution that caters to the growing needs of small to medium-sized businesses and enterprise campuses. The N2048 model features 48 Gigabit Ethernet ports each capable of supporting speeds up to 1 Gbps, facilitating high-speed connectivity and efficient data transfers across the network. Additionally, it features 2 SFP+ ports that enable 10 Gbps connections, ideal for uplinks to higher-speed networks or for stacking with other N2000 series switches to enhance network capacity without compromising on performance. The DELL N2048 supports critical network functionalities including advanced Layer 2 and Layer 3 features, quality of service (QoS), and VLAN capabilities to streamline network traffic and improve overall efficiency. Its energy-efficient design reduces power consumption, and the switch's robust security features help protect the network against unauthorized access. Easy to manage through an intuitive web interface or CLI, the DELL DMD5F is a versatile and reliable choice for businesses looking to upgrade their network infrastructure.

You May Also Be Interested in

CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess