EN
  • EN
  • DE

DELL D8846 - HEATSINK M620 95W

Part No DELL D8846 - HEATSINK M620 95W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK M620 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393120-DELL D8846 - HEATSINK M620 95W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL D8846 - HEATSINK M620 95W CAD Model

Description

The DELL D8846 Heatsink is optimized for the PowerEdge M620 blade servers, designed to efficiently dissipate up to 95 watts of heat generated by the CPU. This specific heatsink is an integral component in maintaining the operational efficiency and reliability of the M620 server, especially in intensive computing environments or dense server infrastructures. The D8846 features a design that enhances heat dissipation through a combination of an increased surface area and an improved airflow pattern over the CPU, ensuring that the processor remains cool under various load conditions. Crafted from materials selected for their high thermal conductivity and durability, it stands as a testament to DELL’s commitment to quality and performance. Installing the D8846 is simple and straightforward, perfectly fitting the M620 model for a seamless integration. This heatsink is a vital tool for system administrators and IT professionals focused on maximizing server uptime, performance, and longevity, making the DELL D8846 Heatsink a key component in the management of PowerEdge M620 servers.

You May Also Be Interested in

HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Heatsink CPU2 for BL465 G7
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess