EN
  • EN
  • DE

DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610

Part No DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610
Manufacturer Dell
Catalog Network Cards
Description BC57412 10GB SFP+ 2PORT 3.0 OCP CP610
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394669-DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610 CAD Model

Description

The DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610 network interface card is a state-of-the-art solution, designed to boost the networking performance of servers within modern data centers and cloud infrastructures. Powered by the Broadcom BC57412 chipset, it delivers exceptional performance with two 10GbE SFP+ ports, facilitating rapid data transmission that is essential for bandwidth-intensive applications. The card adopts the 3.0 Open Compute Project (OCP) form factor, highlighting its design for maximized efficiency, scalability, and integration within next-generation server platforms. This makes the CP610 perfectly suited for organizations aiming to optimize their networks for virtualization, streaming, or high-performance computing tasks. Its SFP+ ports provide the versatility needed to use both direct attach copper (DAC) and active optical cables, enabling flexible connections across various distances and network environments. The DELL CP610 exemplifies Dell's dedication to innovation, offering advanced features like hardware offload for network partitioning and virtualization, which maximize network utilization while reducing overhead on server processors. By selecting the DELL CP610 - BC57412 10GB SFP+ 2PORT 3.0 OCP CP610, enterprises can significantly enhance their network's throughput, reliability, and efficiency, driving forward their IT and business objectives.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess