EN
  • EN
  • DE

DELL CK1RD - Intel E7-8867V4 2.40GHz 18C 45M 165W

Part No DELL CK1RD - Intel E7-8867V4 2.40GHz 18C 45M 165W
Manufacturer Dell
Catalog CPU
Description Intel E7-8867V4 2.40GHz 18C 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389620-DELL CK1RD - Intel E7-8867V4 2.40GHz 18C 45M 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL CK1RD - Intel E7-8867V4 2.40GHz 18C 45M 165W CAD Model

Description

The DELL CK1RD - Intel E7-8867V4 processor is a powerhouse designed for critical enterprise-level applications and data-intensive tasks. Part of the prestigious Intel Xeon E7 v4 family, this processor boasts an impressive 18 cores and 36 threads, making it ideal for high-performance computing environments, large databases, and in-memory analytics. With a clock speed of 2.40GHz and a substantial 45MB of cache, it optimizes processing efficiency, offering swift data retrieval and execution speeds. Its 165W Thermal Design Power (TDP) reflects its high-performance capabilities, although with an emphasis on energy efficiency in line with Intel's standards for its server-grade processors. This processor supports advanced Intel technologies, including Intel Turbo Boost Technology for dynamic performance adjustments based on workload demands, and Intel Virtualization Technology (VT-x), which enhances virtualization functions, making it an excellent choice for virtualized data centers. The DELL CK1RD - Intel E7-8867V4 is tailored for Dell servers that require top-tier processing power for handling the most demanding tasks and applications, ensuring seamless operation and reliability.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess