EN
  • EN
  • DE

DELL 8JYJK-COMP - 400GB SSD 2.5 SAS 12G MIX COMPELLE HUSMH8040BSS200

Part No DELL 8JYJK-COMP - 400GB SSD 2.5 SAS 12G MIX COMPELLE HUSMH8040BSS200
Manufacturer Dell
Catalog Hard Drives
Description 400GB SSD 2.5 SAS 12G Compellent HUSMH8040BSS200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391665-DELL 8JYJK-COMP - 400GB SSD 2.5 SAS 12G MIX COMPELLE HUSMH8040BSS200
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8JYJK-COMP - 400GB SSD 2.5 SAS 12G MIX COMPELLE HUSMH8040BSS200 CAD Model

Description

The DELL 8JYJK-COMP SSD is a compact and powerful storage solution designed to meet the demands of modern data centers and enterprise environments. Offering 400GB of storage capacity, it is optimized for high-performance applications, databases, and boot volumes. The drive features a 2.5-inch form factor, allowing for easy integration into existing server and storage platforms, while its SAS 12Gb/s interface ensures high-speed data transfer rates, essential for applications that demand quick access to data. This model is part of Dell's Compellent storage solutions, signifying its compatibility and optimal performance with Compellent systems. The HUSMH8040BSS200 indicates high reliability and endurance, characteristics crucial for maintaining data integrity and system uptime in mission-critical environments. With its solid-state architecture, the 8JYJK-COMP SSD offers significant advantages over traditional hard drives, including faster access times, lower power consumption, and enhanced durability, making it an excellent choice for businesses looking to improve their storage efficiency and reliability.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess