EN
  • EN
  • DE

DELL 626K1 - SD FLASH 8GB

Part No DELL 626K1 - SD FLASH 8GB
Manufacturer Dell
Catalog Spare Parts
Description SD FLASH 8GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397150-DELL 626K1 - SD FLASH 8GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 626K1 - SD FLASH 8GB CAD Model

Description

The DELL 626K1 SD FLASH 8GB is a compact and durable flash storage device designed specifically for use in Dell servers. This SD card offers a reliable way to boot operating systems or store server utilities, ensuring essential software is directly accessible and well-protected. With an 8GB capacity, it provides sufficient space for operating system images and log files, making it an ideal solution for system administrators seeking to streamline server setups and maintenance. The card features high read/write speeds to reduce boot up times significantly and ensure smooth operation of stored applications. Its small form factor allows it to fit into dedicated SD card slots on Dell servers without affecting other hardware components. The DELL 626K1 is built to endure the continuous operation and varying temperatures encountered in server environments, ensuring data integrity and reliability. Compatibility with a wide range of Dell server models ensures easy integration into existing setups. This SD card is a cost-effective option for adding redundancy to server configurations, as it allows for the mirroring of boot data, thereby enhancing system resilience against data corruption or drive failures.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU CODEEX-TAKEOUT - Codeex-Takeout
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3718-L1 - Slimline DVD ROM SATA
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH10N-BL - Multi Format SATA DVD Writer Hitachi LG GH10N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-B922 - Accessible Drive Bay Cover
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess