EN
  • EN
  • DE

DELL 542-BBBN - BC57810-k 10Gb 2PORT MEZZ NDC 542-BBBN

Part No DELL 542-BBBN - BC57810-k 10Gb 2PORT MEZZ NDC 542-BBBN
Manufacturer Dell
Catalog Network Cards
Description BC57810-k 10Gb 2PORT MEZZ NDC 542-BBBN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394829-DELL 542-BBBN - BC57810-k 10Gb 2PORT MEZZ NDC 542-BBBN
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 542-BBBN - BC57810-k 10Gb 2PORT MEZZ NDC 542-BBBN CAD Model

Description

The DELL 542-BBBN features the innovative Broadcom BC57810-k 10Gb Network Daughter Card (NDC), a dual-port 10 Gigabit Ethernet mezzanine card tailored for Dell PowerEdge servers. This high-performance networking card offers superior connectivity for data centers needing to manage high volumes of data efficiently. The 10GbE capability is crucial for applications requiring high-speed data transfers, such as cloud computing, virtualization, and high-performance computing. The BC57810-k includes support for advanced virtualization technology, enabling more efficient allocation of network resources and improved data throughput in virtualized environments. This translates to better performance and reduced latency for virtual machines. The mezzanine design integrates seamlessly with compatible Dell PowerEdge servers, optimizing the internal layout and preserving valuable PCI slots for other uses. The dual-port configuration provides redundancy, enhancing network reliability and availability. Additionally, the NDC form factor allows for streamlined maintenance and upgrades, minimizing downtime. The DELL 542-BBBN with the Broadcom BC57810-k offers a blend of performance, flexibility, and efficiency, making it a superior choice for modern data center environments.

You May Also Be Interested in

HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess