EN
  • EN
  • DE

DELL 540-BBHD - X540-T2 10GB 2PORT 540-BBHD

Part No DELL 540-BBHD - X540-T2 10GB 2PORT 540-BBHD
Manufacturer Dell
Catalog Network Cards
Description DELL 540-BBHD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394959-DELL 540-BBHD - X540-T2 10GB 2PORT 540-BBHD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBHD - X540-T2 10GB 2PORT 540-BBHD CAD Model

Description

The DELL 540-BBHD network adapter is an integral component designed to enhance the networking capabilities of your Dell system. This adapter, featuring the Intel X540-T2 chipset, provides a high-bandwidth, dual-port 10 Gigabit Ethernet connectivity solution ideal for a variety of enterprise network applications. Engineered to facilitate ultra-fast data transfer rates, this network interface card (NIC) enables seamless access to network resources, improving the efficiency of data-intensive operations such as video conferencing, cloud computing, and virtualization. With two 10GbE ports, the DELL X540-T2 adapter offers flexibility in connecting to different network infrastructures, supporting RJ-45 connectors for compatibility with CAT-6A and CAT-7 cabling. Its impressive throughput capabilities enable not only greater network speeds but also reduced bottlenecks, enhancing overall system performance and user productivity. The incorporation of Intel's Virtualization Technology for connectivity (VT-c) further optimizes network data traffic, ensuring more efficient distribution of resources among virtual machines. Designed for Dell servers and workstations, the 540-BBHD is tailored to meet the robust requirements of business environments, providing reliability and high performance. It is an excellent choice for businesses looking to upgrade their network infrastructure with cutting-edge technology to support high-volume, demanding network tasks. With its easy installation and integration into Dell systems, it represents a practical solution for expanding network capabilities with minimal downtime.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess