EN
  • EN
  • DE

DELL 412-AAMC - HEATSINK R640 R740 R740XD 125W

Part No DELL 412-AAMC - HEATSINK R640 R740 R740XD 125W
Manufacturer Dell
Catalog Heatsink
Description DELL 412-AAMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393085-DELL 412-AAMC - HEATSINK R640 R740 R740XD 125W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAMC - HEATSINK R640 R740 R740XD 125W CAD Model

Description

The DELL 412-AAMC Heatsink is expertly designed for cooling Dell PowerEdge R640, R740, and R740XD servers, specifically targeting CPUs with a thermal design power (TDP) of up to 125W. It plays a critical role in ensuring the smooth operation of these servers by effectively managing heat, which is vital for maintaining system performance, stability, and reliability over time. Made from materials known for their excellent thermal conductivity, this heatsink boasts an advanced design that enhances heat dissipation efficiency. Its compatibility with multiple server models - R640, R740, and R740XD - makes it a versatile solution for a range of IT environments. The precision-engineered fit guarantees optimal contact with the CPU, maximizing cooling performance. Installation is user-friendly, designed to be quick and efficient, minimizing server downtime. For organizations relying on these Dell PowerEdge servers for critical tasks, the DELL 412-AAMC Heatsink is an essential component, ensuring that servers continue to operate within safe thermal conditions.

You May Also Be Interested in

Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - IBM x335
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess