EN
  • EN
  • DE

DELL 400-BDQS - 1.92TB SSD 2.5 SATA 6G 512e RI 69YKY

Part No DELL 400-BDQS - 1.92TB SSD 2.5 SATA 6G 512e RI 69YKY
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BDQS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392157-DELL 400-BDQS - 1.92TB SSD 2.5 SATA 6G 512e RI 69YKY
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BDQS - 1.92TB SSD 2.5 SATA 6G 512e RI 69YKY CAD Model

Description

The DELL 400-BDQS is a cutting-edge solid-state drive (SSD) designed for those who demand high performance, reliability, and large storage capacity without sacrificing speed. With a generous 1.92 terabytes (TB) of storage space, it offers ample room for data-intensive applications, large files, and multimedia content. Utilizing the 2.5-inch form factor, it is compatible with a wide range of laptops, desktops, and servers, offering a seamless upgrade from older hard disk drives (HDDs) or smaller SSDs.

Featuring SATA 6Gbps interface, it ensures rapid data transfer rates, making it ideal for high-speed computing environments. The 512e Advanced Format technology is employed to increase the efficiency of data storage and access, allowing for higher densities and improved reliability. The drive is classified as Read Intensive (RI), making it particularly suited for applications with high read operations such as boot drives, file servers, and media streaming.

The DELL 400-BDQS demonstrates exceptional endurance and reliability. Its solid-state architecture significantly reduces the risk of mechanical failures, common in traditional HDDs, thereby offering a more durable and stable storage solution. The lack of moving parts also means it operates silently and provides improved resistance to shocks and vibrations.

The inclusion of DELL’s renowned build quality and support ensures that users not only get a high-performance drive but also peace of mind through compatibility with a wide range of DELL servers and workstations. This drive is an excellent choice for businesses and professionals looking to upgrade their system’s storage with a reliable, high-capacity, and high-performance SSD.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess