EN
  • EN
  • DE

DELL 400-BCNZ - 480GB SSD 2.5 SAS 12G MIX 400-BCNZ

Part No DELL 400-BCNZ - 480GB SSD 2.5 SAS 12G MIX 400-BCNZ
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-BCNZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391085-DELL 400-BCNZ - 480GB SSD 2.5 SAS 12G MIX 400-BCNZ
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-BCNZ - 480GB SSD 2.5 SAS 12G MIX 400-BCNZ CAD Model

Description

The DELL 400-BCNZ is a cutting-edge 480GB solid-state drive (SSD), utilizing a 2.5-inch form factor and an advanced SAS 12Gb/s interface, offering an exceptional blend of performance and capacity for Dell storage systems. This SSD's 480GB storage capacity provides significant space for critical data, applications, and operating systems, making it ideally suited for both high-performance computing environments and general-purpose usage. The use of a SAS 12Gb/s interface, double the speed of its 6Gb/s predecessors, ensures ultra-fast data transfer rates, leading to quicker system boot times, faster application loads, and overall improved system responsiveness. As an SSD, the DELL 400-BCNZ offers numerous benefits over traditional spinning hard drives, including instantaneous data access, lower power consumption, higher reliability, and greater durability against physical shocks, all of which contribute to its longevity and cost-effectiveness in enterprise operations. Its 2.5-inch form factor provides versatile deployment options, accommodating the compact dimensions of modern server and storage arrays while optimizing data center real estate. Designed for mixed-use operations, this drive supports a blend of read and write activities, making it adaptable to a wide array of workloads, from databases and analytics to virtualization and streaming services. Incorporating this SSD into Dell storage solutions enhances overall system performance and scalability, allowing businesses to efficiently manage and process increasing volumes of data. The DELL 400-BCNZ SSD stands out as a high-performance, reliable storage solution that can significantly benefit enterprises seeking to optimize their IT infrastructure for speed and efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess