EN
  • EN
  • DE

DELL 400-AEFB - 1TB 7.2K 3.5 SATA 6G 400-AEFB

Part No DELL 400-AEFB - 1TB 7.2K 3.5 SATA 6G 400-AEFB
Manufacturer Dell
Catalog Hard Drives
Description DELL 400-AEFB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392636-DELL 400-AEFB - 1TB 7.2K 3.5 SATA 6G 400-AEFB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 400-AEFB - 1TB 7.2K 3.5 SATA 6G 400-AEFB CAD Model

Description

The DELL 400-AEFB hard disk drive is a dependable and cost-effective storage solution designed to meet the needs of businesses and IT environments requiring high-capacity data storage. This drive boasts a 1 Terabyte storage capacity, making it suitable for a wide range of applications, from file servers and multimedia repositories to backup and archival systems. It features a 3.5-inch form factor, which is commonly used in desktop PCs, workstations, and external storage enclosures, providing versatility in deployment. Operating at a spindle speed of 7,200 RPM, the drive ensures efficient data retrieval and write speeds, enhancing overall system performance. The use of a SATA 6Gb/s interface guarantees compatibility with a broad array of systems and ensures fast data transfer rates between the drive and the computer, minimizing bottlenecks and improving productivity. Designed to meet Dell's high standards for quality and reliability, the 400-AEFB model integrates seamlessly into Dell servers and storage systems, offering a straightforward solution for expanding storage capacity or upgrading existing units. In summary, the DELL 400-AEFB hard disk drive represents a reliable, high-capacity storage option that delivers solid performance and excellent value for businesses looking to manage their growing data storage requirements.

You May Also Be Interested in

IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess